D38999/24JJ29HB -- ACT 29C 29#16 PIN RECP DEUTSCH - TE CONNECTIVITY
TE Connectivity
Act 29C 29#16 Pin Recp Deutsch - Te Connectivity
D38999/24JJ29HB
Description
ACT 29C 29#16 PIN RECP
Description
ACT 29C 29#16 PIN RECP
Suppliers
Act 29C 29#16 Pin Recp Deutsch - Te Connectivity
52AC0926
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
52AC0926 |
|
Product Name
|
Act 29C 29#16 Pin Recp Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Male / Plug; Female / Jack
Geometry
Straight
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers