D38999/24JJ29AN -- ACT 29C 29#16 PIN RECP DEUTSCH - TE CONNECTIVITY
TE Connectivity
Act 29C 29#16 Pin Recp Deutsch - Te Connectivity
D38999/24JJ29AN
Description
ACT 29C 29#16 PIN RECP
Description
ACT 29C 29#16 PIN RECP
Suppliers
Act 29C 29#16 Pin Recp Deutsch - Te Connectivity
52AC0921
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
52AC0921 |
|
Product Name
|
Act 29C 29#16 Pin Recp Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
Card Edge Connector
Mounting
Surface Mount
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers