D38999/24JF32AN -- ACT 32C 32#20 PIN RECP DEUTSCH - TE CONNECTIVITY
TE Connectivity
Act 32C 32#20 Pin Recp Deutsch - Te Connectivity
D38999/24JF32AN
Description
ACT 32C 32#20 PIN RECP
Description
ACT 32C 32#20 PIN RECP
Suppliers
Act 32C 32#20 Pin Recp Deutsch - Te Connectivity
52AC0834
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
52AC0834 |
|
Product Name
|
Act 32C 32#20 Pin Recp Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug
Contact Size (AWG)
22 AWG
View Details
Douglas Electrical Components
Connector Type
USB
Voltage Rating
1000 volts
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Male / Plug
Geometry
Straight
View Details