D38999/24JF11AB -- ACT 11C 11#16 PIN RECP DEUTSCH - TE CONNECTIVITY
TE Connectivity
Act 11C 11#16 Pin Recp Deutsch - Te Connectivity
D38999/24JF11AB
Description
ACT 11C 11#16 PIN RECP
Description
ACT 11C 11#16 PIN RECP
Suppliers
Act 11C 11#16 Pin Recp Deutsch - Te Connectivity
52AC0815
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
52AC0815 |
|
Product Name
|
Act 11C 11#16 Pin Recp Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Termination
BGA
Voltage Rating
750 volts
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details