D38999/24JF11AA -- ACT 11C 11#16 PIN RECP DEUTSCH - TE CONNECTIVITY
TE Connectivity
Act 11C 11#16 Pin Recp Deutsch - Te Connectivity
D38999/24JF11AA
Description
ACT 11C 11#16 PIN RECP
Description
ACT 11C 11#16 PIN RECP
Suppliers
Act 11C 11#16 Pin Recp Deutsch - Te Connectivity
52AC0814
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
52AC0814 |
|
Product Name
|
Act 11C 11#16 Pin Recp Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers