D38999/24JC8PB -- ACT 8C 8#20 PIN RECP DEUTSCH - TE CONNECTIVITY
TE Connectivity
Act 8C 8#20 Pin Recp Deutsch - Te Connectivity
D38999/24JC8PB
Description
ACT 8C 8#20 PIN RECP
Description
ACT 8C 8#20 PIN RECP
Suppliers
Act 8C 8#20 Pin Recp Deutsch - Te Connectivity
53AC7340
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
53AC7340 |
|
Product Name
|
Act 8C 8#20 Pin Recp Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
20 AWG
View Details