TE Connectivity
Act 4C 4#16 Pin Recp Deutsch - Te Connectivity
D38999/24JC4HN
Description
ACT 4C 4#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ACT 4C 4#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Act 4C 4#16 Pin Recp Deutsch - Te Connectivity
53AC7300
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch D38999/24JC4HN |
53AC7300 |
|
Product Name
|
|
Act 4C 4#16 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Inline, Panel/Bulkhead
Current Rating
55.0 to 350.0 amps
Contact Size (AWG)
16 AWG
View Details
5 suppliers