TE Connectivity Circular Connector, Receptacle, 7 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/24JB99BN

Description
CIRCULAR CONNECTOR, RECEPTACLE, 7 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Coupling Style:Threaded; Insert Arrangement:11-99 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 7 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Coupling Style:Threaded; Insert Arrangement:11-99 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 7 Position, Panel; Military Specification Deutsch - Te Connectivity - 71W4126 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 7 Position, Panel; Military Specification Deutsch - Te Connectivity
71W4126
Circular Connector, Receptacle, 7 Position, Panel; Military Specification Deutsch - Te Connectivity 71W4126
CIRCULAR CONNECTOR, RECEPTACLE, 7 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Coupling Style:Threaded; Insert Arrangement:11-99 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 7 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Coupling Style:Threaded; Insert Arrangement:11-99 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W4126
Product Name Circular Connector, Receptacle, 7 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAM2J - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG - 1340G3-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers