TE Connectivity Circular Connector, Receptacle, 25-61, Jam Nut; Military Specification Deutsch - Te Connectivity D38999/24FJ61JC-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-61, JAM NUT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts; Coupling Style:Threaded; Insert Arrangement:25-61 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-61, JAM NUT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts; Coupling Style:Threaded; Insert Arrangement:25-61 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 25-61, Jam Nut; Military Specification Deutsch - Te Connectivity - 07X7461 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-61, Jam Nut; Military Specification Deutsch - Te Connectivity
07X7461
Circular Connector, Receptacle, 25-61, Jam Nut; Military Specification Deutsch - Te Connectivity 07X7461
CIRCULAR CONNECTOR, RECEPTACLE, 25-61, JAM NUT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts; Coupling Style:Threaded; Insert Arrangement:25-61 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 25-61, JAM NUT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts; Coupling Style:Threaded; Insert Arrangement:25-61 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07X7461
Product Name Circular Connector, Receptacle, 25-61, Jam Nut; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1330G5-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
Power Entry Module, Medical, 6A, 250Vac; Connector Type Schurter - 05AC7367 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details