TE Connectivity Circular Connector, Receptacle, 25-4, Jam Nut; Military Specification Deutsch - Te Connectivity D38999/24FJ4SA

Description
DTS 56C 48#20, 8#16 SKT RECP
Request a Quote
Description
DTS 56C 48#20, 8#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/24FJ4SA - PEI-Genesis
Philadelphia, PA, United States
DTS 56C 48#20, 8#16 SKT RECP

DTS 56C 48#20, 8#16 SKT RECP

Buy Now
Circular Connector, Receptacle, 25-4, Jam Nut; Military Specification Deutsch - Te Connectivity - 89W6955 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-4, Jam Nut; Military Specification Deutsch - Te Connectivity
89W6955
Circular Connector, Receptacle, 25-4, Jam Nut; Military Specification Deutsch - Te Connectivity 89W6955
CIRCULAR CONNECTOR, RECEPTACLE, 25-4, JAM NUT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 25-4, JAM NUT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/24FJ4SA 89W6955
Product Name Circular Connector, Receptacle, 25-4, Jam Nut; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
50 Ohm C Connector, C 90° Plug - 190507A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
MDP Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Rugged Mrd Circular Shape Connector, 3 Pin, Ip67, Male Metal Amphenol Communications Solutions - 48AK9384 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details