TE Connectivity Circular Connector, Receptacle, 25-4, Panel; Military Specification Deutsch - Te Connectivity D38999/24FJ4PC-LC

Description
DTS 56C 48#20, 8#16 PIN RECP
Request a Quote
Description
DTS 56C 48#20, 8#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/24FJ4PC-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 56C 48#20, 8#16 PIN RECP

DTS 56C 48#20, 8#16 PIN RECP

Buy Now
Circular Connector, Receptacle, 25-4, Panel; Military Specification Deutsch - Te Connectivity - 89W6948 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-4, Panel; Military Specification Deutsch - Te Connectivity
89W6948
Circular Connector, Receptacle, 25-4, Panel; Military Specification Deutsch - Te Connectivity 89W6948
CIRCULAR CONNECTOR, RECEPTACLE, 25-4, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 25-4, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/24FJ4PC-LC 89W6948
Product Name Circular Connector, Receptacle, 25-4, Panel; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FB-086-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Schaltbau G42 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 42 to 500 volts
View Details
Powerpole ® 15-45 Retaining Pins 2 Block High 11.18mm - 111812P5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers