TE Connectivity Circular Connector, Receptacle, 25-43, Jam Nut; Military Specification Deutsch - Te Connectivity D38999/24FJ43SE-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-43, JAM NUT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:43Contacts; Coupling Style:Threaded; Insert Arrangement:25-43 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-43, JAM NUT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:43Contacts; Coupling Style:Threaded; Insert Arrangement:25-43 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 25-43, Jam Nut; Military Specification Deutsch - Te Connectivity - 89W6994 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-43, Jam Nut; Military Specification Deutsch - Te Connectivity
89W6994
Circular Connector, Receptacle, 25-43, Jam Nut; Military Specification Deutsch - Te Connectivity 89W6994
CIRCULAR CONNECTOR, RECEPTACLE, 25-43, JAM NUT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:43Contacts; Coupling Style:Threaded; Insert Arrangement:25-43 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 25-43, JAM NUT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:43Contacts; Coupling Style:Threaded; Insert Arrangement:25-43 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W6994
Product Name Circular Connector, Receptacle, 25-43, Jam Nut; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data