TE Connectivity Circular Connector, Receptacle, 25-43, Jam Nut; Military Specification Deutsch - Te Connectivity D38999/24FJ43SA-LC

Description
DTS 43C 23#20, 20#16 SKT RECP
Request a Quote
Description
DTS 43C 23#20, 20#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/24FJ43SA-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 43C 23#20, 20#16 SKT RECP

DTS 43C 23#20, 20#16 SKT RECP

Buy Now
Circular Connector, Receptacle, 25-43, Jam Nut; Military Specification Deutsch - Te Connectivity - 89W6986 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-43, Jam Nut; Military Specification Deutsch - Te Connectivity
89W6986
Circular Connector, Receptacle, 25-43, Jam Nut; Military Specification Deutsch - Te Connectivity 89W6986
CIRCULAR CONNECTOR, RECEPTACLE, 25-43, JAM NUT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:43Contacts; Coupling Style:Threaded; Insert Arrangement:25-43 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 25-43, JAM NUT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:43Contacts; Coupling Style:Threaded; Insert Arrangement:25-43 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/24FJ43SA-LC 89W6986
Product Name Circular Connector, Receptacle, 25-43, Jam Nut; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm N Connector, N 90° Plug - 190511A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details