TE Connectivity Circular Connector, Receptacle, 25-43, Jam Nut; Military Specification Deutsch - Te Connectivity D38999/24FJ43JN-LC

Description
DTS 43C 23#20, 20#16 SKT RECP
Request a Quote
Description
DTS 43C 23#20, 20#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/24FJ43JN-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 43C 23#20, 20#16 SKT RECP

DTS 43C 23#20, 20#16 SKT RECP

Buy Now
Circular Connector, Receptacle, 25-43, Jam Nut; Military Specification Deutsch - Te Connectivity - 89W6984 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-43, Jam Nut; Military Specification Deutsch - Te Connectivity
89W6984
Circular Connector, Receptacle, 25-43, Jam Nut; Military Specification Deutsch - Te Connectivity 89W6984
CIRCULAR CONNECTOR, RECEPTACLE, 25-43, JAM NUT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:43Contacts; Coupling Style:Threaded; Insert Arrangement:25-43 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 25-43, JAM NUT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:43Contacts; Coupling Style:Threaded; Insert Arrangement:25-43 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/24FJ43JN-LC 89W6984
Product Name Circular Connector, Receptacle, 25-43, Jam Nut; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2247-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Miniature Telephone Jack - 832 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
View Details