TE Connectivity Circular Connector, Receptacle, 25-35, Jam Nut; Military Specification Deutsch - Te Connectivity D38999/24FJ35BD

Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-35, JAM NUT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:128Contacts ; Coupling Style:Threaded; Insert Arrangement:25-35 RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-35, JAM NUT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:128Contacts ; Coupling Style:Threaded; Insert Arrangement:25-35 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 25-35, Jam Nut; Military Specification Deutsch - Te Connectivity - 03X2597 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-35, Jam Nut; Military Specification Deutsch - Te Connectivity
03X2597
Circular Connector, Receptacle, 25-35, Jam Nut; Military Specification Deutsch - Te Connectivity 03X2597
CIRCULAR CONNECTOR, RECEPTACLE, 25-35, JAM NUT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:128Contacts ; Coupling Style:Threaded; Insert Arrangement:25-35 RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 25-35, JAM NUT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:128Contacts; Coupling Style:Threaded; Insert Arrangement:25-35 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03X2597
Product Name Circular Connector, Receptacle, 25-35, Jam Nut; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2823445-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
2 suppliers
Turret Connectors - 36-11322-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers