TE Connectivity Circular Connector, Receptacle, 29 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/24FJ29AE

Description
CIRCULAR CONNECTOR, RECEPTACLE, 29 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:29Contacts; Coupling Style:Threaded; Insert Arrangement:25-29 RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 29 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:29Contacts; Coupling Style:Threaded; Insert Arrangement:25-29 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 29 Position, Panel; Military Specification Deutsch - Te Connectivity - 89W6857 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 29 Position, Panel; Military Specification Deutsch - Te Connectivity
89W6857
Circular Connector, Receptacle, 29 Position, Panel; Military Specification Deutsch - Te Connectivity 89W6857
CIRCULAR CONNECTOR, RECEPTACLE, 29 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:29Contacts; Coupling Style:Threaded; Insert Arrangement:25-29 RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 29 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:29Contacts; Coupling Style:Threaded; Insert Arrangement:25-29 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W6857
Product Name Circular Connector, Receptacle, 29 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
UHF Female to UHF Female, Adapter - SALE-9249 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details