TE Connectivity Circular Connector, Receptacle, 25-24, Jam Nut; Military Specification Deutsch - Te Connectivity D38999/24FJ24SC-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-24, JAM NUT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:24Contacts; Coupling Style:Threaded; Insert Arrangement:25-24 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-24, JAM NUT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:24Contacts; Coupling Style:Threaded; Insert Arrangement:25-24 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 25-24, Jam Nut; Military Specification Deutsch - Te Connectivity - 89W6846 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-24, Jam Nut; Military Specification Deutsch - Te Connectivity
89W6846
Circular Connector, Receptacle, 25-24, Jam Nut; Military Specification Deutsch - Te Connectivity 89W6846
CIRCULAR CONNECTOR, RECEPTACLE, 25-24, JAM NUT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:24Contacts; Coupling Style:Threaded; Insert Arrangement:25-24 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 25-24, JAM NUT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:24Contacts; Coupling Style:Threaded; Insert Arrangement:25-24 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W6846
Product Name Circular Connector, Receptacle, 25-24, Jam Nut; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-104-400-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
MIL-DTL-38999 Quadrax/Twinax: Differential Twinax and Quadrax Connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Military Connector
View Details