TE Connectivity DEUTSCH D38999/24FJ20SA-LC Circular Connector, MIL-DTL-38999 Series III, Jam Nut Receptacle, 30 Contacts D38999/24FJ20SA-LC

Description
DTS 30C 10#20 13#16 4#12 3#8 S
Request a Quote
Description
DTS 30C 10#20 13#16 4#12 3#8 S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/24FJ20SA-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 30C 10#20 13#16 4#12 3#8 S

DTS 30C 10#20 13#16 4#12 3#8 S

Buy Now
DEUTSCH D38999/24FJ20SA-LC Circular Connector, MIL-DTL-38999 Series III, Jam Nut Receptacle, 30 Contacts - 785-D38999/24FJ20SA-LC - Utmel Electronic Limited
Hong Kong, China
DEUTSCH D38999/24FJ20SA-LC Circular Connector, MIL-DTL-38999 Series III, Jam Nut Receptacle, 30 Contacts
785-D38999/24FJ20SA-LC
DEUTSCH D38999/24FJ20SA-LC Circular Connector, MIL-DTL-38999 Series III, Jam Nut Receptacle, 30 Contacts 785-D38999/24FJ20SA-LC
DEUTSCH D38999/24FJ20SA-LC Circular Connector, MIL-DTL-38999 Series III, Jam Nut Receptacle, 30 Contacts

DEUTSCH D38999/24FJ20SA-LC Circular Connector, MIL-DTL-38999 Series III, Jam Nut Receptacle, 30 Contacts

Supplier's Site
Circular Connector, Receptacle, 30 Position, Panel; Military Specification Deutsch - Te Connectivity - 03X2551 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 30 Position, Panel; Military Specification Deutsch - Te Connectivity
03X2551
Circular Connector, Receptacle, 30 Position, Panel; Military Specification Deutsch - Te Connectivity 03X2551
CIRCULAR CONNECTOR, RECEPTACLE, 30 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:30Contacts; Coupling Style:Threaded; Insert Arrangement:25-20 RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 30 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:30Contacts; Coupling Style:Threaded; Insert Arrangement:25-20 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/24FJ20SA-LC 785-D38999/24FJ20SA-LC 03X2551
Product Name DEUTSCH D38999/24FJ20SA-LC Circular Connector, MIL-DTL-38999 Series III, Jam Nut Receptacle, 30 Contacts Circular Connector, Receptacle, 30 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Power Entry Modules (PEM) - 486-3-108-854-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers
KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details