TE Connectivity Circular Connector, Receptacle, 25-19, Jam Nut; Military Specification Deutsch - Te Connectivity D38999/24FJ19PC-LC

Description
DTS 19C 19#12 PIN RECP
Request a Quote
Description
DTS 19C 19#12 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/24FJ19PC-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 19C 19#12 PIN RECP

DTS 19C 19#12 PIN RECP

Buy Now
Circular Connector, Receptacle, 25-19, Jam Nut; Military Specification Deutsch - Te Connectivity - 03X2521 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-19, Jam Nut; Military Specification Deutsch - Te Connectivity
03X2521
Circular Connector, Receptacle, 25-19, Jam Nut; Military Specification Deutsch - Te Connectivity 03X2521
CIRCULAR CONNECTOR, RECEPTACLE, 25-19, JAM NUT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 25-19, JAM NUT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/24FJ19PC-LC 03X2521
Product Name Circular Connector, Receptacle, 25-19, Jam Nut; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Mil-C-81659 Size 9 Socket Connectors - 110237 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 500 volts
View Details
Din Rail, Channel - 2946-2002-3211/1000-675-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers