TE Connectivity Circular Connector, Receptacle, 100 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/24FH35BC

Description
DTS 100C 100#22D SKT RECP
Request a Quote
Description
DTS 100C 100#22D SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/24FH35BC - PEI-Genesis
Philadelphia, PA, United States
DTS 100C 100#22D SKT RECP

DTS 100C 100#22D SKT RECP

Buy Now
Circular Connector, Receptacle, 100 Position, Panel; Military Specification Deutsch - Te Connectivity - 03X2323 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 100 Position, Panel; Military Specification Deutsch - Te Connectivity
03X2323
Circular Connector, Receptacle, 100 Position, Panel; Military Specification Deutsch - Te Connectivity 03X2323
CIRCULAR CONNECTOR, RECEPTACLE, 100 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:100Contacts ; Coupling Style:Threaded; Insert Arrangement:23-35 RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 100 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:100Contacts; Coupling Style:Threaded; Insert Arrangement:23-35 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/24FH35BC 03X2323
Product Name Circular Connector, Receptacle, 100 Position, Panel; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 5,000 Volts, 5 Amps - A0154-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 5.0 amps
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190814 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Quadsplitter & In-Line Quadsplitter -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details
PCI Express - 10018783-02201TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers