TE Connectivity Circular Connector, Receptacle, 41 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/24FG41BA

Description
CIRCULAR CONNECTOR, RECEPTACLE, 41 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:41Contacts; Coupling Style:Threaded; Insert Arrangement:21-41 RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 41 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:41Contacts; Coupling Style:Threaded; Insert Arrangement:21-41 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 41 Position, Panel; Military Specification Deutsch - Te Connectivity - 03X2192 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 41 Position, Panel; Military Specification Deutsch - Te Connectivity
03X2192
Circular Connector, Receptacle, 41 Position, Panel; Military Specification Deutsch - Te Connectivity 03X2192
CIRCULAR CONNECTOR, RECEPTACLE, 41 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:41Contacts; Coupling Style:Threaded; Insert Arrangement:21-41 RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 41 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:41Contacts; Coupling Style:Threaded; Insert Arrangement:21-41 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03X2192
Product Name Circular Connector, Receptacle, 41 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2315 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
50 Ohm N Type Straight Plug - 190410(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details