TE Connectivity Circular Connector, Receptacle, 39 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/24FG39SE-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 39 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:39Contacts; Coupling Style:Threaded; Insert Arrangement:21-39 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 39 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:39Contacts; Coupling Style:Threaded; Insert Arrangement:21-39 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 39 Position, Panel; Military Specification Deutsch - Te Connectivity - 03X2183 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 39 Position, Panel; Military Specification Deutsch - Te Connectivity
03X2183
Circular Connector, Receptacle, 39 Position, Panel; Military Specification Deutsch - Te Connectivity 03X2183
CIRCULAR CONNECTOR, RECEPTACLE, 39 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:39Contacts; Coupling Style:Threaded; Insert Arrangement:21-39 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 39 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:39Contacts; Coupling Style:Threaded; Insert Arrangement:21-39 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03X2183
Product Name Circular Connector, Receptacle, 39 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Din Connector Omron Electronic Components - 06AC0202 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
75 Ohm TNC Connectors, Straight Plug - 190708 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Din Rail, Channel - 2946-2002-1801-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details