TE Connectivity Circular Connector, Receptacle, 39 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/24FG39HA-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 39 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:39Contacts; Coupling Style:Threaded; Insert Arrangement:21-39 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 39 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:39Contacts; Coupling Style:Threaded; Insert Arrangement:21-39 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 39 Position, Panel; Military Specification Deutsch - Te Connectivity - 03X2145 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 39 Position, Panel; Military Specification Deutsch - Te Connectivity
03X2145
Circular Connector, Receptacle, 39 Position, Panel; Military Specification Deutsch - Te Connectivity 03X2145
CIRCULAR CONNECTOR, RECEPTACLE, 39 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:39Contacts; Coupling Style:Threaded; Insert Arrangement:21-39 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 39 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:39Contacts; Coupling Style:Threaded; Insert Arrangement:21-39 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03X2145
Product Name Circular Connector, Receptacle, 39 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Circular Connector Accessories - 2243-SK9F-021-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
3 suppliers