TE Connectivity Circular Connector, Receptacle, 66 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/24FF35BN

Description
CIRCULAR CONNECTOR, RECEPTACLE, 66 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:66Contacts; Coupling Style:Threaded; Insert Arrangement:19-35 RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 66 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:66Contacts; Coupling Style:Threaded; Insert Arrangement:19-35 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 66 Position, Panel; Military Specification Deutsch - Te Connectivity - 71W3661 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 66 Position, Panel; Military Specification Deutsch - Te Connectivity
71W3661
Circular Connector, Receptacle, 66 Position, Panel; Military Specification Deutsch - Te Connectivity 71W3661
CIRCULAR CONNECTOR, RECEPTACLE, 66 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:66Contacts; Coupling Style:Threaded; Insert Arrangement:19-35 RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 66 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:66Contacts; Coupling Style:Threaded; Insert Arrangement:19-35 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W3661
Product Name Circular Connector, Receptacle, 66 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N 90° Plug - 150511 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
BrightConnX™ Rugged MRD - MRDAH05L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 125 volts
Current Rating 5.0 amps
View Details
4 suppliers