TE Connectivity Circular Connector, Receptacle, 19-32, Panel; Military Specification Deutsch - Te Connectivity D38999/24FF32PN

Description
CIRCULAR CONNECTOR, RECEPTACLE, 19-32, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 19-32, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 19-32, Panel; Military Specification Deutsch - Te Connectivity - 71W3636 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 19-32, Panel; Military Specification Deutsch - Te Connectivity
71W3636
Circular Connector, Receptacle, 19-32, Panel; Military Specification Deutsch - Te Connectivity 71W3636
CIRCULAR CONNECTOR, RECEPTACLE, 19-32, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 19-32, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W3636
Product Name Circular Connector, Receptacle, 19-32, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Circular Connector Contacts - Z8759-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
75 Ohm BNC HD Straight Bulkhead Jack - 110783 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details