Circular MIL Spec Connector DTS 32C 32#20 Product overview: D38999/24FF32JN from TE Connectivity DEUTSCH Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-D38999/24FF32JN can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity Deutsch Connectors
Win Source Part Number: 1002924-D38999/24FF3
Packaging: Bulk
Number of Positions: 32
Features: Shielded
Connector Type: Receptacle, Female Sockets
Termination: Crimp
Fastening Type: Threaded
Contact Finish: Gold
Contact Finish Thickness: 50μin (1.27μm)
Current Rating: 7.5A
Ingress Protection: Environment Resistant
Orientation: N (Normal)
Mounting: Panel Mount, Bulkhead - Front Side Nut
Shell Size - Insert: 19-32
Shell Size, MIL: F
Shell Material, Finish: Aluminum, Nickel Plated
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -65°C to 200°C
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
CIRCULAR CONNECTOR, RECEPTACLE, 32 POSITION, PANEL; Military Specification:MIL-DT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 378-D38999/24FF32JN | 1002924-D38999/24FF32JN | 71W3624 |
| Product Name | Electronic Connector | Circular Connectors - D38999/24FF32JN | Circular Connector, Receptacle, 32 Position, Panel; Military Specification Deutsch - Te Connectivity |
| Voltage Rating | 600 to 850 volts |