TE Connectivity Circular Connector, Receptacle, 23 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/24FE99PD

Description
CIRCULAR CONNECTOR, RECEPTACLE, 23 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin; Contact Plating:GoldRoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 23 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin; Contact Plating:GoldRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 23 Position, Panel; Military Specification Deutsch - Te Connectivity - 89W6775 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 23 Position, Panel; Military Specification Deutsch - Te Connectivity
89W6775
Circular Connector, Receptacle, 23 Position, Panel; Military Specification Deutsch - Te Connectivity 89W6775
CIRCULAR CONNECTOR, RECEPTACLE, 23 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin; Contact Plating:GoldRoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 23 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W6775
Product Name Circular Connector, Receptacle, 23 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Powerpole ® 75/180 Retaining Pins 1 Block High - 110G19 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
5 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details