TE Connectivity Circular Connector, Receptacle, 6 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/24FE6SN-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Coupling Style:Threaded; Insert Arrangement:17-6 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Coupling Style:Threaded; Insert Arrangement:17-6 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 6 Position, Panel; Military Specification Deutsch - Te Connectivity - 89W6732 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 6 Position, Panel; Military Specification Deutsch - Te Connectivity
89W6732
Circular Connector, Receptacle, 6 Position, Panel; Military Specification Deutsch - Te Connectivity 89W6732
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Coupling Style:Threaded; Insert Arrangement:17-6 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Coupling Style:Threaded; Insert Arrangement:17-6 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W6732
Product Name Circular Connector, Receptacle, 6 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Bulkhead Jack - 190622 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details
Strip Connector Standards - Type PreWired - A25000-020 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details