TE Connectivity Circular Connector, Receptacle, 6 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/24FE6SD-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Coupling Style:Threaded; Insert Arrangement:17-6 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Coupling Style:Threaded; Insert Arrangement:17-6 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 6 Position, Panel; Military Specification Deutsch - Te Connectivity - 89W6728 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 6 Position, Panel; Military Specification Deutsch - Te Connectivity
89W6728
Circular Connector, Receptacle, 6 Position, Panel; Military Specification Deutsch - Te Connectivity 89W6728
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Coupling Style:Threaded; Insert Arrangement:17-6 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Coupling Style:Threaded; Insert Arrangement:17-6 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W6728
Product Name Circular Connector, Receptacle, 6 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
PCI Express - 10025026-10102PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details