TE Connectivity Circular Connector, Receptacle, 26 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/24FE26JD-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 26 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Coupling Style:Threaded; Insert Arrangement:17-26 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 26 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Coupling Style:Threaded; Insert Arrangement:17-26 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 26 Position, Panel; Military Specification Deutsch - Te Connectivity - 89W6625 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 26 Position, Panel; Military Specification Deutsch - Te Connectivity
89W6625
Circular Connector, Receptacle, 26 Position, Panel; Military Specification Deutsch - Te Connectivity 89W6625
CIRCULAR CONNECTOR, RECEPTACLE, 26 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Coupling Style:Threaded; Insert Arrangement:17-26 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 26 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Coupling Style:Threaded; Insert Arrangement:17-26 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W6625
Product Name Circular Connector, Receptacle, 26 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1360-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details