TE Connectivity Circular Connector, Receptacle, 26 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/24FE26BD

Description
CIRCULAR CONNECTOR, RECEPTACLE, 26 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Coupling Style:Threaded; Insert Arrangement:17-26 RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 26 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Coupling Style:Threaded; Insert Arrangement:17-26 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 26 Position, Panel; Military Specification Deutsch - Te Connectivity - 89W6603 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 26 Position, Panel; Military Specification Deutsch - Te Connectivity
89W6603
Circular Connector, Receptacle, 26 Position, Panel; Military Specification Deutsch - Te Connectivity 89W6603
CIRCULAR CONNECTOR, RECEPTACLE, 26 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Coupling Style:Threaded; Insert Arrangement:17-26 RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 26 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Coupling Style:Threaded; Insert Arrangement:17-26 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W6603
Product Name Circular Connector, Receptacle, 26 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Power Entry Modules (PEM) - 486-4917-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers