TE Connectivity Circular Connector, Receptacle, 12 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/24FD97SC

Description
DTS 12C 8#20, 4#16 SKT RECP
Request a Quote
Description
DTS 12C 8#20, 4#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/24FD97SC - PEI-Genesis
Philadelphia, PA, United States
DTS 12C 8#20, 4#16 SKT RECP

DTS 12C 8#20, 4#16 SKT RECP

Buy Now
Circular Connector, Receptacle, 12 Position, Panel; Military Specification Deutsch - Te Connectivity - 71W3551 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 12 Position, Panel; Military Specification Deutsch - Te Connectivity
71W3551
Circular Connector, Receptacle, 12 Position, Panel; Military Specification Deutsch - Te Connectivity 71W3551
CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Insert Rotation:CRoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Insert Rotation:CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/24FD97SC 71W3551
Product Name Circular Connector, Receptacle, 12 Position, Panel; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
M39029 Connectors, Size 8 Socket 75 ohm - 190741 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
PCI Express - 10018783-10100ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers