TE Connectivity Circular Connector, Receptacle, 12 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/24FD97JN

Description
DTS 12C 8#20, 4#16 SKT RECP
Request a Quote
Description
DTS 12C 8#20, 4#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/24FD97JN - PEI-Genesis
Philadelphia, PA, United States
DTS 12C 8#20, 4#16 SKT RECP

DTS 12C 8#20, 4#16 SKT RECP

Buy Now
Circular Connector, Receptacle, 12 Position, Panel; Military Specification Deutsch - Te Connectivity - 71W3533 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 12 Position, Panel; Military Specification Deutsch - Te Connectivity
71W3533
Circular Connector, Receptacle, 12 Position, Panel; Military Specification Deutsch - Te Connectivity 71W3533
CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Insert Rotation:NRoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Insert Rotation:NRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/24FD97JN 71W3533
Product Name Circular Connector, Receptacle, 12 Position, Panel; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 Ohm SMB 90° Plug - 111150 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
BOA Connectors: Heavy Duty Circular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
BrightConnX™ Rugged MRD - MRDBG02L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 400 volts
Current Rating 10.0 amps
View Details
5 suppliers