TE Connectivity Circular Connector, Receptacle, 5 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/24FD5HD

Description
CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Contact Plating:Gold RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Contact Plating:Gold RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 5 Position, Panel; Military Specification Deutsch - Te Connectivity - 17X5371 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 5 Position, Panel; Military Specification Deutsch - Te Connectivity
17X5371
Circular Connector, Receptacle, 5 Position, Panel; Military Specification Deutsch - Te Connectivity 17X5371
CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17X5371
Product Name Circular Connector, Receptacle, 5 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

SMB Coaxial Connector - A0713-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Current Rating 1.4 amps
View Details
Power Entry Modules (PEM) - 486-3-109-716-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details