TE Connectivity Circular Connector, Receptacle, 37 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/24FD35AC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 37 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Coupling Style:Threaded; Insert Arrangement:15-35 RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 37 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Coupling Style:Threaded; Insert Arrangement:15-35 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 37 Position, Panel; Military Specification Deutsch - Te Connectivity - 03X1710 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 37 Position, Panel; Military Specification Deutsch - Te Connectivity
03X1710
Circular Connector, Receptacle, 37 Position, Panel; Military Specification Deutsch - Te Connectivity 03X1710
CIRCULAR CONNECTOR, RECEPTACLE, 37 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Coupling Style:Threaded; Insert Arrangement:15-35 RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 37 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Coupling Style:Threaded; Insert Arrangement:15-35 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03X1710
Product Name Circular Connector, Receptacle, 37 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN Straight Plug - 190104 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details