TE Connectivity Circular Connector, Receptacle, 15-19, Panel; Military Specification Deutsch - Te Connectivity D38999/24FD19PN

Description
DTS 19C 19#20 PIN RECP
Request a Quote
Description
DTS 19C 19#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/24FD19PN - PEI-Genesis
Philadelphia, PA, United States
DTS 19C 19#20 PIN RECP

DTS 19C 19#20 PIN RECP

Buy Now
Circular Connector, Receptacle, 15-19, Panel; Military Specification Deutsch - Te Connectivity - 03X1704 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15-19, Panel; Military Specification Deutsch - Te Connectivity
03X1704
Circular Connector, Receptacle, 15-19, Panel; Military Specification Deutsch - Te Connectivity 03X1704
CIRCULAR CONNECTOR, RECEPTACLE, 15-19, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 15-19, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/24FD19PN 03X1704
Product Name Circular Connector, Receptacle, 15-19, Panel; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DDR2 - 10005639-11134 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details
50 OHM ARINC/M39029 Connector, ARINC 600/404 Size 5 - 190303 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details