TE Connectivity Circular Connector, Receptacle, 10 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/24FC98JD-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 10 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Coupling Style:Threaded; Insert Arrangement:13-98 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 10 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Coupling Style:Threaded; Insert Arrangement:13-98 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 10 Position, Panel; Military Specification Deutsch - Te Connectivity - 71W3384 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 10 Position, Panel; Military Specification Deutsch - Te Connectivity
71W3384
Circular Connector, Receptacle, 10 Position, Panel; Military Specification Deutsch - Te Connectivity 71W3384
CIRCULAR CONNECTOR, RECEPTACLE, 10 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Coupling Style:Threaded; Insert Arrangement:13-98 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 10 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Coupling Style:Threaded; Insert Arrangement:13-98 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W3384
Product Name Circular Connector, Receptacle, 10 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D04S24A04B72DNG1A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Motorola Type Phono & Co-ax Plug - 416 - BRIM Electronics, Inc.
Specs
Connector Type Coaxial Connector; Phone Jack / Plug
Gender Male / Plug
View Details
Micro Metal Shell Circular Connectors - Type DD -  - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Circular Connector Contacts - 1508-097-0060-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details