TE Connectivity Circular Connector, Receptacle, 10 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/24FC98HD

Description
CIRCULAR CONNECTOR, RECEPTACLE, 10 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Contact Plating:GoldRoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 10 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Contact Plating:GoldRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 10 Position, Panel; Military Specification Deutsch - Te Connectivity - 71W3373 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 10 Position, Panel; Military Specification Deutsch - Te Connectivity
71W3373
Circular Connector, Receptacle, 10 Position, Panel; Military Specification Deutsch - Te Connectivity 71W3373
CIRCULAR CONNECTOR, RECEPTACLE, 10 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Contact Plating:GoldRoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 10 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W3373
Product Name Circular Connector, Receptacle, 10 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 101V05L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details