TE Connectivity Circular Connector, Receptacle, 8 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/24FC8JB

Description
CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Insert Rotation:B RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Insert Rotation:B RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 8 Position, Panel; Military Specification Deutsch - Te Connectivity - 71W3329 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8 Position, Panel; Military Specification Deutsch - Te Connectivity
71W3329
Circular Connector, Receptacle, 8 Position, Panel; Military Specification Deutsch - Te Connectivity 71W3329
CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Insert Rotation:B RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Insert Rotation:B RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W3329
Product Name Circular Connector, Receptacle, 8 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mil-C-81659 Size 9 Socket Connectors - 110237 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 500 volts
View Details
Eclipta™ - ECL Series: Featuring Edge Card Technology -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; PC Card Connector
View Details