TE Connectivity Circular Connector, Receptacle, 4 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/24FC4JD

Description
CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Insert Rotation:D RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Insert Rotation:D RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 4 Position, Panel; Military Specification Deutsch - Te Connectivity - 85W5766 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 4 Position, Panel; Military Specification Deutsch - Te Connectivity
85W5766
Circular Connector, Receptacle, 4 Position, Panel; Military Specification Deutsch - Te Connectivity 85W5766
CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Insert Rotation:D RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Insert Rotation:D RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85W5766
Product Name Circular Connector, Receptacle, 4 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190621 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
RBA Series: Single row PCB connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details