TE Connectivity Circular Connector, Receptacle, 13-35, Panel; Military Specification Deutsch - Te Connectivity D38999/24FC35SB

Description
CIRCULAR CONNECTOR, RECEPTACLE, 13-35, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Socket; Coupling Style:ThreadedRoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 13-35, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Socket; Coupling Style:ThreadedRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 13-35, Panel; Military Specification Deutsch - Te Connectivity - 09X1513 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 13-35, Panel; Military Specification Deutsch - Te Connectivity
09X1513
Circular Connector, Receptacle, 13-35, Panel; Military Specification Deutsch - Te Connectivity 09X1513
CIRCULAR CONNECTOR, RECEPTACLE, 13-35, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Socket; Coupling Style:ThreadedRoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 13-35, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Socket; Coupling Style:ThreadedRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 09X1513
Product Name Circular Connector, Receptacle, 13-35, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mil Spec Circular Connectors - 4110656 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details