TE Connectivity Circular Connector, Receptacle, 22 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/24FC35BN

Description
DTS 22C 22#22D SKT RECP
Request a Quote
Description
DTS 22C 22#22D SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/24FC35BN - PEI-Genesis
Philadelphia, PA, United States
DTS 22C 22#22D SKT RECP

DTS 22C 22#22D SKT RECP

Buy Now
Circular Connector, Receptacle, 22 Position, Panel; Military Specification Deutsch - Te Connectivity - 17X5342 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 22 Position, Panel; Military Specification Deutsch - Te Connectivity
17X5342
Circular Connector, Receptacle, 22 Position, Panel; Military Specification Deutsch - Te Connectivity 17X5342
CIRCULAR CONNECTOR, RECEPTACLE, 22 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:22Contacts; Coupling Style:Threaded; Insert Arrangement:13-35 RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 22 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:22Contacts; Coupling Style:Threaded; Insert Arrangement:13-35 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/24FC35BN 17X5342
Product Name Circular Connector, Receptacle, 22 Position, Panel; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Backplane Connectors - XC5C-4822A - 1005685-XC5C-4822A - Win Source Electronics
Specs
Termination Solder
Mounting Through Hole, Right Angle
Current Rating 2.0 amps
View Details
3 suppliers
50 Ohm N Connector, N Bulkhead Jack - 190622 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details
Din Rail, Channel - 2946-2002-2214/1000-490-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers