TE Connectivity Circular Connector, Receptacle, 11-5, Panel; Military Specification Deutsch - Te Connectivity D38999/24FB5SN

Description
DTS 5C 5#20 SKT RECP
Request a Quote
Description
DTS 5C 5#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/24FB5SN - PEI-Genesis
Philadelphia, PA, United States
DTS 5C 5#20 SKT RECP

DTS 5C 5#20 SKT RECP

Buy Now
Circular Connector, Receptacle, 11-5, Panel; Military Specification Deutsch - Te Connectivity - 71W3227 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 11-5, Panel; Military Specification Deutsch - Te Connectivity
71W3227
Circular Connector, Receptacle, 11-5, Panel; Military Specification Deutsch - Te Connectivity 71W3227
CIRCULAR CONNECTOR, RECEPTACLE, 11-5, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 11-5, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/24FB5SN 71W3227
Product Name Circular Connector, Receptacle, 11-5, Panel; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Standard & Miniature Phono Jack - 849M - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Termination Screw Lug
View Details
D-Sub Connector Assemblies - 2262-A29410-165-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Standard Circular Connectors - 1-1589058-8 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details