TE Connectivity Circular Connector, Receptacle, 11-35, Panel; Military Specification Deutsch - Te Connectivity D38999/24FB35SA

Description
CIRCULAR CONNECTOR, RECEPTACLE, 11-35, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:ThreadedRoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 11-35, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:ThreadedRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 11-35, Panel; Military Specification Deutsch - Te Connectivity - 09X1508 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 11-35, Panel; Military Specification Deutsch - Te Connectivity
09X1508
Circular Connector, Receptacle, 11-35, Panel; Military Specification Deutsch - Te Connectivity 09X1508
CIRCULAR CONNECTOR, RECEPTACLE, 11-35, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:ThreadedRoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 11-35, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:ThreadedRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 09X1508
Product Name Circular Connector, Receptacle, 11-35, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Type Bulkhead Jack - 190422(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details
High Frequency Mini-Lock Connectors - SMPM Series - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors; Military Connector
Mounting Male Straight PCB Mount
View Details
BrightConnX™ Rugged MRD - MRDAH08L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 100 volts
Current Rating 3.0 amps
View Details
4 suppliers