TE Connectivity Circular Connector, Receptacle, 13 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/24FB35HC-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 13 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:13Contacts; Coupling Style:Threaded; Insert Arrangement:11-35 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 13 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:13Contacts; Coupling Style:Threaded; Insert Arrangement:11-35 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 13 Position, Panel; Military Specification Deutsch - Te Connectivity - 07X7268 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 13 Position, Panel; Military Specification Deutsch - Te Connectivity
07X7268
Circular Connector, Receptacle, 13 Position, Panel; Military Specification Deutsch - Te Connectivity 07X7268
CIRCULAR CONNECTOR, RECEPTACLE, 13 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:13Contacts; Coupling Style:Threaded; Insert Arrangement:11-35 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 13 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:13Contacts; Coupling Style:Threaded; Insert Arrangement:11-35 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07X7268
Product Name Circular Connector, Receptacle, 13 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contact Inserts - 1103427-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers
Turret Connectors - 36-11511-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Panel Mount
View Details
2 suppliers
Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details