TE Connectivity Circular Connector, Receptacle, 3 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/24FA98JN

Description
CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Insert Rotation:N RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Insert Rotation:N RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 3 Position, Panel; Military Specification Deutsch - Te Connectivity - 89W6578 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 3 Position, Panel; Military Specification Deutsch - Te Connectivity
89W6578
Circular Connector, Receptacle, 3 Position, Panel; Military Specification Deutsch - Te Connectivity 89W6578
CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Insert Rotation:N RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Insert Rotation:N RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W6578
Product Name Circular Connector, Receptacle, 3 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N 90° Plug - 150411 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Chameleon - 027-6A03-KHB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details