TE Connectivity Deutsch D38999/23NC4XN

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8958229 - RS Components, Ltd.
Corby, Northants, United Kingdom
The DTS24N Series of Deutsch Hermetic Mill Spec Connectors provide a well built unit to the requirements of MIL-D-38999. Applications include: military ground support equipment, ordnance and shipboard installations, where mechanical forces and physical parameters are not subject to extreme or rapid environmental changes. All models are highly reliable and excellent quality. Number of Contacts = 4 Gender = Female Shell Size = 13 Mounting Type = Jam Nut Military Standard = MIL-DTL-38999 Termination Method = Solder Mating Type = Threaded Body Orientation = Straight Series = DTS Housing Material = Stainless Steel

The DTS24N Series of Deutsch Hermetic Mill Spec Connectors provide a well built unit to the requirements of MIL-D-38999. Applications include: military ground support equipment, ordnance and shipboard installations, where mechanical forces and physical parameters are not subject to extreme or rapid environmental changes. All models are highly reliable and excellent quality.
Number of Contacts = 4
Gender = Female
Shell Size = 13
Mounting Type = Jam Nut
Military Standard = MIL-DTL-38999
Termination Method = Solder
Mating Type = Threaded
Body Orientation = Straight
Series = DTS
Housing Material = Stainless Steel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Electrical Connectors
Product Number 8958229
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket - MSSD-EB-M12-MONO - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
 - 1246671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Termination Screw
View Details
BNC Female, RG174/U - SALE-8906 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details
Wirable socket - E12463 - ifm electronic gmbh
ifm electronic gmbh
Specs
Connector Type Circular / Cylindrical Connectors; DIN Connector
Geometry Straight
Voltage Rating 30 volts
View Details