TE Connectivity Circular Connector, Receptacle, 13-35, Panel; Military Specification Deutsch - Te Connectivity D38999/21YC35PN

Description
CIRCULAR CONNECTOR, RECEPTACLE, 13-35, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Solder Pin; Coupling Style:ThreadedRoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 13-35, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Solder Pin; Coupling Style:ThreadedRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 13-35, Panel; Military Specification Deutsch - Te Connectivity - 88W4496 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 13-35, Panel; Military Specification Deutsch - Te Connectivity
88W4496
Circular Connector, Receptacle, 13-35, Panel; Military Specification Deutsch - Te Connectivity 88W4496
CIRCULAR CONNECTOR, RECEPTACLE, 13-35, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Solder Pin; Coupling Style:ThreadedRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 13-35, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Solder Pin; Coupling Style:ThreadedRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 88W4496
Product Name Circular Connector, Receptacle, 13-35, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm N Connector, N Inline Jack - 190324 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details