TE Connectivity ™ Connectors, Interconnects - Circular Connectors D38999/21HH34CB

Description
Win Source Part Number: 1141147-D38999/21HH3 4CB Category: Connectors, Interconnects>Circul ar Connectors Series: MIL-DTL-38999 Series III, DTS Number of Positions: 34 Color: Silver Features: Hermetically Sealed Connector Type: Receptacle, Male Pins Termination: Solder Fastening Type: Threaded Package: Bulk Contact Material: Nickel Iron Alloy Ingress Protection: Environment Resistant Shielding: Shielded Applications: Aviation, Communication Systems, Industrial Orientation: B Standard Package: 100 Mounting Feature: Flange Shell Size - Insert: 23-34 Contact Finish - Mating: Gold Mounting Type: Panel Mount, Through Hole Temperature Range - Operating: -65°C ~ 200°C Shell Material: Stainless Steel Shell Finish: Electroless Nickel Insert Material: Fluorosilicone Elastomer Alternative Parts (Cross-Reference): YDTS20H23-34CBV001; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. REACH Status: Vendor Undefined HTSUS: 8536.69.4020 Mfr: TE Connectivity Deutsch Connectors Other Names: YDTS20H23-34CBV001 Base Product Number: D38999/21HH Primary Material: Metal
Request a Quote Datasheet
Description
Win Source Part Number: 1141147-D38999/21HH3 4CB Category: Connectors, Interconnects>Circul ar Connectors Series: MIL-DTL-38999 Series III, DTS Number of Positions: 34 Color: Silver Features: Hermetically Sealed Connector Type: Receptacle, Male Pins Termination: Solder Fastening Type: Threaded Package: Bulk Contact Material: Nickel Iron Alloy Ingress Protection: Environment Resistant Shielding: Shielded Applications: Aviation, Communication Systems, Industrial Orientation: B Standard Package: 100 Mounting Feature: Flange Shell Size - Insert: 23-34 Contact Finish - Mating: Gold Mounting Type: Panel Mount, Through Hole Temperature Range - Operating: -65°C ~ 200°C Shell Material: Stainless Steel Shell Finish: Electroless Nickel Insert Material: Fluorosilicone Elastomer Alternative Parts (Cross-Reference): YDTS20H23-34CBV001; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. REACH Status: Vendor Undefined HTSUS: 8536.69.4020 Mfr: TE Connectivity Deutsch Connectors Other Names: YDTS20H23-34CBV001 Base Product Number: D38999/21HH Primary Material: Metal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - 1141147-D38999/21HH34CB - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1141147-D38999/21HH34CB
Connectors, Interconnects - Circular Connectors 1141147-D38999/21HH34CB
Win Source Part Number: 1141147-D38999/21HH3 4CB Category: Connectors, Interconnects>Circul ar Connectors Series: MIL-DTL-38999 Series III, DTS Number of Positions: 34 Color: Silver Features: Hermetically Sealed Connector Type: Receptacle, Male Pins Termination: Solder Fastening Type: Threaded Package: Bulk Contact Material: Nickel Iron Alloy Ingress Protection: Environment Resistant Shielding: Shielded Applications: Aviation, Communication Systems, Industrial Orientation: B Standard Package: 100 Mounting Feature: Flange Shell Size - Insert: 23-34 Contact Finish - Mating: Gold Mounting Type: Panel Mount, Through Hole Temperature Range - Operating: -65°C ~ 200°C Shell Material: Stainless Steel Shell Finish: Electroless Nickel Insert Material: Fluorosilicone Elastomer Alternative Parts (Cross-Reference): YDTS20H23-34CBV001; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. REACH Status: Vendor Undefined HTSUS: 8536.69.4020 Mfr: TE Connectivity Deutsch Connectors Other Names: YDTS20H23-34CBV001 Base Product Number: D38999/21HH Primary Material: Metal

Win Source Part Number: 1141147-D38999/21HH34CB
Category: Connectors, Interconnects>Circular Connectors
Series: MIL-DTL-38999 Series III, DTS
Number of Positions: 34
Color: Silver
Features: Hermetically Sealed
Connector Type: Receptacle, Male Pins
Termination: Solder
Fastening Type: Threaded
Package: Bulk
Contact Material: Nickel Iron Alloy
Ingress Protection: Environment Resistant
Shielding: Shielded
Applications: Aviation, Communication Systems, Industrial
Orientation: B
Standard Package: 100
Mounting Feature: Flange
Shell Size - Insert: 23-34
Contact Finish - Mating: Gold
Mounting Type: Panel Mount, Through Hole
Temperature Range - Operating: -65°C ~ 200°C
Shell Material: Stainless Steel
Shell Finish: Electroless Nickel
Insert Material: Fluorosilicone Elastomer
Alternative Parts (Cross-Reference): YDTS20H23-34CBV001;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
REACH Status: Vendor Undefined
HTSUS: 8536.69.4020
Mfr: TE Connectivity Deutsch Connectors
Other Names: YDTS20H23-34CBV001
Base Product Number: D38999/21HH
Primary Material: Metal

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1141147-D38999/21HH34CB
Product Name Connectors, Interconnects - Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 1115763 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details