TE Connectivity ™ Connectors, Interconnects - Circular Connectors D38999/21HB99SN

Description
Win Source Part Number: 958896-D38999/21HB99 SN Category: Connectors, Interconnects>Circul ar Connectors Series: MIL-DTL-38999 Series III, DTS Number of Positions: 7 Color: Silver Features: Hermetically Sealed Connector Type: Receptacle, Female Sockets Termination: Solder Cup Fastening Type: Threaded Package: Bulk Contact Material: Nickel Iron Alloy Voltage Rating: 600VAC, 850VDC Ingress Protection: Environment Resistant Shielding: Shielded Applications: Aviation, Communication Systems, Industrial Orientation: N (Normal) Standard Package: 1 Mounting Feature: Flange Shell Size - Insert: 11-99 Contact Finish - Mating: Gold Mounting Type: Panel Mount Temperature Range - Operating: -65°C ~ 200°C Shell Material: Stainless Steel Shell Finish: Electroless Nickel Insert Material: Fluorosilicone Elastomer Alternative Parts (Cross-Reference): D38999/21HB99SNYDTS2 0H11-99SNV001; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. REACH Status: Vendor Undefined HTSUS: 8536.69.4020 Mfr: TE Connectivity Deutsch Connectors Other Names: YDTS20H11-99SNV001 Base Product Number: D38999/21HB Primary Material: Metal
Request a Quote Datasheet
Description
Win Source Part Number: 958896-D38999/21HB99 SN Category: Connectors, Interconnects>Circul ar Connectors Series: MIL-DTL-38999 Series III, DTS Number of Positions: 7 Color: Silver Features: Hermetically Sealed Connector Type: Receptacle, Female Sockets Termination: Solder Cup Fastening Type: Threaded Package: Bulk Contact Material: Nickel Iron Alloy Voltage Rating: 600VAC, 850VDC Ingress Protection: Environment Resistant Shielding: Shielded Applications: Aviation, Communication Systems, Industrial Orientation: N (Normal) Standard Package: 1 Mounting Feature: Flange Shell Size - Insert: 11-99 Contact Finish - Mating: Gold Mounting Type: Panel Mount Temperature Range - Operating: -65°C ~ 200°C Shell Material: Stainless Steel Shell Finish: Electroless Nickel Insert Material: Fluorosilicone Elastomer Alternative Parts (Cross-Reference): D38999/21HB99SNYDTS2 0H11-99SNV001; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. REACH Status: Vendor Undefined HTSUS: 8536.69.4020 Mfr: TE Connectivity Deutsch Connectors Other Names: YDTS20H11-99SNV001 Base Product Number: D38999/21HB Primary Material: Metal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - 958896-D38999/21HB99SN - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
958896-D38999/21HB99SN
Connectors, Interconnects - Circular Connectors 958896-D38999/21HB99SN
Win Source Part Number: 958896-D38999/21HB99 SN Category: Connectors, Interconnects>Circul ar Connectors Series: MIL-DTL-38999 Series III, DTS Number of Positions: 7 Color: Silver Features: Hermetically Sealed Connector Type: Receptacle, Female Sockets Termination: Solder Cup Fastening Type: Threaded Package: Bulk Contact Material: Nickel Iron Alloy Voltage Rating: 600VAC, 850VDC Ingress Protection: Environment Resistant Shielding: Shielded Applications: Aviation, Communication Systems, Industrial Orientation: N (Normal) Standard Package: 1 Mounting Feature: Flange Shell Size - Insert: 11-99 Contact Finish - Mating: Gold Mounting Type: Panel Mount Temperature Range - Operating: -65°C ~ 200°C Shell Material: Stainless Steel Shell Finish: Electroless Nickel Insert Material: Fluorosilicone Elastomer Alternative Parts (Cross-Reference): D38999/21HB99SNYDTS2 0H11-99SNV001; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. REACH Status: Vendor Undefined HTSUS: 8536.69.4020 Mfr: TE Connectivity Deutsch Connectors Other Names: YDTS20H11-99SNV001 Base Product Number: D38999/21HB Primary Material: Metal

Win Source Part Number: 958896-D38999/21HB99SN
Category: Connectors, Interconnects>Circular Connectors
Series: MIL-DTL-38999 Series III, DTS
Number of Positions: 7
Color: Silver
Features: Hermetically Sealed
Connector Type: Receptacle, Female Sockets
Termination: Solder Cup
Fastening Type: Threaded
Package: Bulk
Contact Material: Nickel Iron Alloy
Voltage Rating: 600VAC, 850VDC
Ingress Protection: Environment Resistant
Shielding: Shielded
Applications: Aviation, Communication Systems, Industrial
Orientation: N (Normal)
Standard Package: 1
Mounting Feature: Flange
Shell Size - Insert: 11-99
Contact Finish - Mating: Gold
Mounting Type: Panel Mount
Temperature Range - Operating: -65°C ~ 200°C
Shell Material: Stainless Steel
Shell Finish: Electroless Nickel
Insert Material: Fluorosilicone Elastomer
Alternative Parts (Cross-Reference): D38999/21HB99SNYDTS20H11-99SNV001;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
REACH Status: Vendor Undefined
HTSUS: 8536.69.4020
Mfr: TE Connectivity Deutsch Connectors
Other Names: YDTS20H11-99SNV001
Base Product Number: D38999/21HB
Primary Material: Metal

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 958896-D38999/21HB99SN
Product Name Connectors, Interconnects - Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details